EN
  • EN
  • DE

TMS320LBC51PZA57

Part No TMS320LBC51PZA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP / DSP Fixed-Point 16bit 57MHz 28.5MIPS 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, SSP, TDM
Clock Rate 57MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797602-TMS320LBC51PZA57
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LBC51
Introduction Date September 21, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320LBC51PZA57 CAD Model

Description

Overview of TMS320LBC51PZA57

The TMS320LBC51PZA57 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide array of applications that require efficient and rapid signal processing capabilities. This product is a part of TI's renowned TMS320 series, which is known for its robust architecture and is widely used in industrial, automotive, audio, and communication systems.

Key Features

  • Advanced DSP Core: At the heart of the TMS320LBC51PZA57 is an advanced digital signal processing core that is capable of executing high-speed mathematical computations, making it ideal for real-time signal processing tasks.
  • High Clock Rate: The device operates at a high clock rate, which enables it to handle complex algorithms and processes without significant delays, ensuring timely and efficient operations.
  • Memory: It comes equipped with an integrated memory system that includes a mix of RAM and ROM, facilitating quick data access and storage without the need for external memory components.
  • Peripheral Integration: The TMS320LBC51PZA57 includes a range of integrated peripherals, such as serial ports and timers, which enhance its functionality and reduce the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for applications where power consumption is a critical factor, such as portable and battery-operated devices.

Applications

The versatile nature of the TMS320LBC51PZA57 makes it suitable for a diverse set of applications, including but not limited to:

  • Automotive control systems
  • Professional audio equipment
  • Telecommunications infrastructure
  • Medical imaging devices
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TMS320LBC51PZA57 is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this DSP delivers consistent performance and longevity, making it a trusted choice for engineers and designers across various industries.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess