EN
  • EN
  • DE

TMS320F28379SZWTS

Part No TMS320F28379SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797599-TMS320F28379SZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28379
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28379SZWTS CAD Model

Description

Introducing the TMS320F28379SZWTS Microcontroller from Texas Instruments

The TMS320F28379SZWTS is a cutting-edge microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance MCU is part of the TMS320F2837x series, which is renowned for its advanced capabilities in processing and control applications. The TMS320F28379SZWTS is specifically designed to meet the rigorous demands of industrial, automotive, and consumer electronics markets.

Key Features and Benefits

  • Advanced Processing Core: At the heart of the TMS320F28379SZWTS is a powerful dual-core C28x CPU, which provides lightning-fast processing speeds and efficient real-time operation. This makes it ideal for complex algorithms and control systems.
  • Enhanced Control Peripherals: The MCU is equipped with a wealth of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are optimized for high-precision control tasks.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is an additional 32-bit floating-point co-processor that runs independently of the main CPU, dedicated to executing time-critical control algorithms, thus enhancing the overall system performance.
  • Robust Connectivity: With integrated CAN, USB, and Ethernet interfaces, the TMS320F28379SZWTS ensures robust and versatile connectivity options for various communication protocols.
  • High-Resolution PWM: The device's high-resolution PWM units enable precise motor control and power conversion, which are essential for advanced industrial applications.
  • Large Memory Capacity: With an ample amount of integrated flash memory and RAM, the MCU can store complex programs and facilitate fast data processing without the need for external memory components.

Applications

The TMS320F28379SZWTS is perfectly suited for a range of applications, including:

  • Motor Control (e.g., AC Servo, DC Brushless)
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
  • Power Supplies and Converters
  • Automotive Control Systems
  • Industrial Automation and Robotics

With its robust design and extensive integration capabilities, the TMS320F28379SZWTS from Texas Instruments stands as a premier choice for engineers looking to develop sophisticated control systems that require high performance, reliability, and precision.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5264 $61.0528
4+ $25.0473 $100.1892
7+ $24.2646 $169.8522
9+ $23.4818 $211.3362
12+ $22.6991 $272.3892
15+ $20.3509 $305.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess