EN
  • EN
  • DE

TMS320F28379DZWTQR

Part No TMS320F28379DZWTQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / C28x Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMS320
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338872-TMS320F28379DZWTQR
Ultra Librarian 3D Model Ultra Librarian TMS320F28379DZWTQR CAD Model

Description

The TMS320F28379DZWTQR from Texas Instruments is a highly integrated, high-performance solution for demanding control applications. This microcontroller is part of the TMS320F2837x series, which is known for its innovative C2000 32-bit MCU family, specifically designed for real-time control systems.

Key Features:

  • Dual-Core Processing: Equipped with dual C28x cores, this microcontroller delivers a combined performance of up to 400 MIPS (million instructions per second), making it ideal for complex algorithms and simultaneous control tasks.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is an additional 32-bit floating-point co-processor designed to offload critical, time-sensitive control tasks from the main CPU, enhancing system performance.
  • Advanced Peripherals: A rich set of peripherals, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and configurable GPIOs, provide excellent interface options for complex industrial control systems.
  • Embedded Memory: It comes with integrated flash memory and RAM, facilitating efficient code execution and data storage without the need for external memory components.
  • Real-Time Control: The microcontroller is optimized for real-time control applications, featuring fast interrupt response times and specialized control peripherals.
  • Robust Connectivity: With support for multiple communication protocols such as CAN, SPI, I2C, and UART, this device ensures robust connectivity options for various applications.

Applications:

The TMS320F28379DZWTQR is suitable for a wide range of applications, including:

  • Industrial Drives and Control Systems
  • Renewable Energy Systems
  • Automotive Control Units
  • Power Supplies and Converters
  • Robotics and Automation

Package and Quality:

This microcontroller comes in a compact 337-pin BGA (Ball Grid Array) package, ensuring a small footprint on the PCB while providing ample I/O capabilities. It is designed to meet the rigorous quality standards of industrial and automotive applications, ensuring reliability and longevity in harsh environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0641 $50.1282
5+ $20.5655 $102.8275
8+ $19.9228 $159.3824
11+ $19.2801 $212.0811
14+ $18.6375 $260.9250
18+ $16.7094 $300.7692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess