EN
  • EN
  • DE

TMS320F28377SZWTT

Part No TMS320F28377SZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 1271306-TMS320F28377SZWTT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SZWTT CAD Model

Description

The Texas Instruments TMS320F28377SZWTT microcontroller is a highly integrated, high-performance solution for demanding control applications. This device is part of the TMS320F2837x series, which is known for its advanced digital signal processing (DSP) capabilities and robust architecture designed for precision control systems.

Key Features:

  • Dual-Core C2000™ Architecture: The TMS320F28377SZWTT features a dual-core configuration including a C28x CPU and a real-time control accelerator (CLA), which provides parallel processing capabilities for complex algorithms and control-oriented tasks.
  • Enhanced Processing Power: With a CPU frequency of up to 200 MHz, this microcontroller is capable of executing high-speed computations and supporting fast control loop times, making it ideal for real-time applications.
  • Integrated Analog Subsystems: It includes multiple 16-bit analog-to-digital converters (ADCs) with simultaneous sampling, enabling precise data acquisition and monitoring. The device also has comparators and a 12-bit digital-to-analog converter (DAC) for comprehensive analog interfacing.
  • Advanced Peripherals: A wide range of peripherals such as PWM outputs, capture inputs, serial ports (UART, SPI, I2C, and CAN), and USB connectivity extend the functionality of the microcontroller, allowing for versatile system design.
  • Embedded Memory: The microcontroller comes with 1MB of flash memory and 204KB of RAM, facilitating efficient code storage and execution without the need for external memory components.
  • Error Correction: Built-in error correction code (ECC) on both flash and RAM ensures high reliability and data integrity, crucial for safety-critical applications.
  • Robust Design: The TMS320F28377SZWTT is designed to operate in harsh industrial environments, with an extended temperature range and enhanced protection features.

Applications:

This microcontroller is suited for a variety of industrial applications, including motor control, renewable energy systems, power supplies, and advanced sensing. Its computational power and integrated peripherals make it an excellent choice for designers looking to implement sophisticated control algorithms and achieve high system efficiency.

Package and Availability:

The TMS320F28377SZWTT comes in a 337-pin BGA (ball grid array) package, ensuring a compact footprint for space-constrained applications. It is widely available through Texas Instruments and authorized distributors, providing reliable supply and support for your design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3479 $58.0437
7+ $15.8752 $111.1264
10+ $15.3791 $153.7910
14+ $14.8830 $208.3620
18+ $14.3869 $258.9642
24+ $12.8986 $309.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess