EN
  • EN
  • DE

TMS320F28335ZHHA

Part No TMS320F28335ZHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 179BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797556-TMS320F28335ZHHA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZHHA CAD Model

Description

Overview of TMS320F28335ZHHA

The TMS320F28335ZHHA is a powerful digital signal processor (DSP) from Texas Instruments, designed for high-performance applications requiring efficient and fast numerical processing. As part of the TMS320F283xx series, this DSP is well-suited for a variety of industrial, automotive, and consumer applications, including motor control, power conversion, renewable energy systems, and advanced sensing.

Key Features

  • High-Performance Processing: With a 32-bit floating-point CPU operating at up to 150MHz, the TMS320F28335ZHHA provides 300 million floating-point operations per second (MFLOPS), ensuring swift and precise computations.
  • Memory Configuration: The device includes 512KB of on-chip flash memory and 68KB of RAM, allowing for robust program and data storage capabilities.
  • Enhanced Control Peripherals: It features a rich set of peripherals tailored for control applications, including PWM outputs, capture inputs, quadrature encoder interfaces, and a 12-bit analog-to-digital converter (ADC) with up to 16 channels.
  • Robust Connectivity: The DSP provides various communication interfaces such as I2C, SPI, CAN, and UART, facilitating easy integration with other systems and peripherals.
  • Advanced Interrupt Management: An efficient interrupt structure with a low-latency interrupt controller enables quick response to real-time events.
  • Powerful Development Tools: Texas Instruments supports the TMS320F28335ZHHA with an extensive range of development tools, including Code Composer Studio™ and controlSUITE™ software, which help in simplifying development and reducing time to market.

Applications

The versatile nature of the TMS320F28335ZHHA makes it suitable for a wide array of applications, especially where precise control and fast processing are paramount. Its capabilities are especially beneficial in:

  • Industrial motor drives and servo controllers
  • Power inverters and converters for renewable energy systems
  • Electrical vehicles and automotive subsystems
  • Advanced sensor processing and real-time analytics

With its robust architecture and comprehensive feature set, the TMS320F28335ZHHA from Texas Instruments stands as a top choice for designers looking to create sophisticated systems that demand high-speed signal processing and control.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0800 $90.0800
2+ $83.7807 $167.5614
3+ $80.6311 $241.8933
4+ $77.4814 $309.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess