EN
  • EN
  • DE

TMS320F2812GBBA

Part No TMS320F2812GBBA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 179NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203240-TMS320F2812GBBA
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian TMS320F2812GBBA CAD Model

Description

The TMS320F2812GBBA is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the high-performance requirements of modern control applications. This DSP is part of the TMS320F281x series, which is renowned for its high-speed processing capabilities and integrated peripherals tailored for industrial control systems.

Key Features

  • High-Performance DSP: With a 32-bit fixed-point CPU, this DSP is capable of reaching speeds up to 150 MHz, providing a performance of 150 million instructions per second (MIPS).
  • Memory: It comes equipped with 128KB of Flash memory and 18KB of RAM, ensuring ample space for complex algorithms and real-time data processing.
  • Integrated Peripherals: The device features a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), CAN (controller area network) module, PWM (pulse-width modulation) outputs, and capture inputs, making it ideal for motor control and other industrial applications.
  • Communication Interfaces: Multiple serial communication interfaces such as SCI (UART), SPI, and I2C are available for easy connectivity and data exchange with other devices in the system.
  • Robust Design: The TMS320F2812GBBA is designed to operate in harsh industrial environments, with a wide temperature range and built-in protections against voltage variations and other electrical disturbances.

Applications

This DSP is specifically designed for control-oriented applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Inverters)
  • Intelligent Sensors and Actuators
  • Industrial Automation and Robotics

Package and Availability

The TMS320F2812GBBA comes in a 176-pin BGA (Ball Grid Array) package, providing a compact footprint for space-constrained applications. Texas Instruments supports this product with a comprehensive suite of development tools, including software libraries and a development kit, to facilitate rapid design and deployment.

With its combination of high-speed performance, integrated features, and robust design, the TMS320F2812GBBA is a versatile DSP solution that can significantly enhance the capabilities of a wide range of control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.3598 $55.3598
3+ $45.4234 $136.2702
4+ $44.0040 $176.0160
5+ $42.5845 $212.9225
7+ $41.1650 $288.1550
9+ $36.9066 $332.1594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess