The 74441-0017 is a SFP+ (Small Form-factor Pluggable Plus) connector cage manufactured by Molex, LLC. This connector cage is designed to house and secure an SFP+ transceiver module, providing a robust and reliable connection for high-speed data transmission. SFP+ connectors are commonly used in networking equipment, servers, and storage devices to establish optical or copper connections.
Applications
- Networking switches and routers for 10 Gigabit Ethernet (10GbE) connections.
- Server and storage devices for high-speed data transfer.
- Fiber optic transceivers for optical communication.
- Copper transceivers for electrical communication.
- Data centers and telecommunications equipment.
Features
- SFP+ Compatibility: Designed to accommodate SFP+ transceiver modules.
- Durable Construction: Made from robust materials to withstand repeated insertion and removal of transceiver modules.
- EMI Shielding: Provides electromagnetic interference (EMI) shielding to minimize signal interference and ensure signal integrity.
- Press-Fit Mounting: Designed for press-fit mounting onto printed circuit boards, providing a secure and reliable connection.
- Heat Sink Options: May include integrated heat sinks or provisions for attaching external heat sinks to dissipate heat generated by the transceiver module.
- Polarization Features: Includes polarization features to prevent incorrect insertion of transceiver modules.
Benefits
- Reliable Connection: Provides a robust and reliable connection for high-speed data transmission.
- EMI Protection: EMI shielding minimizes signal interference and ensures signal integrity.
- Easy Installation: Press-fit mounting simplifies installation and reduces manufacturing costs.
- Thermal Management: Heat sink options provide effective thermal management for the transceiver module.
- Prevents Incorrect Insertion: Polarization features prevent incorrect insertion of transceiver modules, protecting the module and the connector.
Additional Details
The 74441-0017 SFP+ connector cage typically includes grounding springs to provide a low-impedance ground connection between the cage and the printed circuit board. The mechanical dimensions of the cage are specified in the Molex datasheet. The operating temperature range is also specified in the datasheet. Ensure to consult the datasheet for detailed mechanical and electrical characteristics before using this connector cage in your application. Consult the manufacturer's documentation for proper mating SFP+ transceiver specifications.