EN
  • EN
  • DE

TMS320F2810PBKS

Part No TMS320F2810PBKS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x14)
Win Source Part Number 1271288-TMS320F2810PBKS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2810
Introduction Date June 30, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F2810PBKS CAD Model

Description

The TMS320F2810PBKS from Texas Instruments is a high-performance, 32-bit digital signal processor (DSP) that is part of the TMS320C28x™ DSP generation. It is specifically designed to handle complex, high-speed numeric calculations, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: With a 150 MHz clock rate, the TMS320F2810PBKS provides up to 150 million instructions per second (MIPS), ensuring efficient handling of computationally intensive tasks.
  • Integrated Peripherals: This DSP includes a variety of on-chip peripherals, such as a 12-bit analog-to-digital converter (ADC), a PWM unit, and a CAN module, reducing the need for external components and simplifying design.
  • Enhanced Control Peripherals: It offers advanced peripherals tailored for control applications, including event managers, quadrature encoder pulse circuits, and interrupt controllers.
  • Robust Memory Architecture: The DSP features 128KB of flash memory and 18KB of RAM, providing ample space for code and data storage.
  • Optimized for Real-Time Control: With a Harvard architecture and a pipelined C28x core, the TMS320F2810PBKS is optimized for real-time control applications and offers fast interrupt response times.
  • Low Power Consumption: Designed to be power-efficient, it is suitable for battery-powered and energy-sensitive applications.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, development kits, and reference designs, to accelerate the design process.

Applications:

  • Motor Control
  • Power Converters
  • Industrial Automation Systems
  • Automotive Control Systems
  • Renewable Energy Systems

The TMS320F2810PBKS DSP is a powerful solution for developers who require high-speed, precise processing capabilities and a rich set of peripherals. Its robust architecture and support tools make it a versatile and reliable component for sophisticated digital control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1116 $72.2232
4+ $29.6301 $118.5204
6+ $28.7041 $172.2246
8+ $27.7782 $222.2256
10+ $26.8523 $268.5230
13+ $24.0744 $312.9672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess