EN
  • EN
  • DE

TMS320F2809ZGMS

Part No TMS320F2809ZGMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LFBGA
Manufacturer Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 797531-TMS320F2809ZGMS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2809
Introduction Date May 10, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2809ZGMS CAD Model

Description

The Texas Instruments TMS320F2809ZGMS is a high-performance digital signal processor (DSP) that is part of the TMS320C28x DSP family. This processor is specifically designed to meet the demanding control needs of modern embedded applications. With its powerful processing capabilities, it is ideal for a wide range of applications including industrial control, motor control, power management, and renewable energy systems.

Key Features:

  • CPU Speed: The TMS320F2809ZGMS boasts a 32-bit CPU that can run at a speed of up to 150 MHz, providing the computational power necessary for complex algorithms and control functions.
  • Integrated Memory: It comes with integrated memory including 256 KB of flash memory and 18 KB of RAM, enabling efficient program storage and quick data access.
  • High-Resolution PWM: The device features high-resolution pulse-width modulation (PWM) outputs which are essential for precise motor control and power conversion.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a fast conversion rate allows for accurate and real-time data acquisition from sensors and other input devices.
  • Robust Peripherals: A variety of peripherals including CAN, SPI, I2C, and UART interfaces provide excellent connectivity options for a wide range of external devices.
  • JTAG Interface: The inclusion of a JTAG interface facilitates easier debugging and programming of the DSP.
  • Low Power Consumption: Despite its capabilities, the TMS320F2809ZGMS is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications:

The versatile nature of the TMS320F2809ZGMS makes it suitable for various high-end industrial applications, such as:

  • Advanced Motor Control Systems
  • Renewable Energy Systems like Solar Inverters and Wind Turbines
  • Power Supplies and Converters
  • Industrial Automation and Robotics
  • Automotive Control Systems

With its robust set of features and capabilities, the Texas Instruments TMS320F2809ZGMS DSP is a powerful and flexible solution that can significantly enhance the performance and efficiency of embedded control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess