EN
  • EN
  • DE

UC3854ADWTRG4

Part No UC3854ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED HIGH-POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Operating Supply Voltage 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276014-UC3854ADWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3854A
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3854ADWTRG4 CAD Model

Description

Product Overview: UC3854ADWTRG4 from Texas Instruments

The UC3854ADWTRG4 is a state-of-the-art high power factor preregulator manufactured by Texas Instruments. This integrated circuit is designed to provide advanced features for power supply systems, ensuring high efficiency and reliability for a wide range of applications, including but not limited to, power adapters, off-line battery chargers, and power supplies for consumer electronics and industrial equipment.

Key Features

  • High Power Factor: The UC3854ADWTRG4 is engineered to achieve near-unity power factor, which minimizes the reactive power component in the electrical system, leading to improved energy efficiency and reduced power system stress.
  • Programmable Output Voltage: It allows for flexible control over the output voltage, accommodating various application requirements and ensuring compatibility with a broad range of devices.
  • Low Total Harmonic Distortion: This IC significantly reduces harmonic distortion in the power line, which helps in maintaining power quality and prolonging the lifespan of electrical devices.
  • Advanced Current Control: Featuring an average current mode control, the UC3854ADWTRG4 provides excellent input current shaping, which further contributes to its high power factor and efficient operation.

Technical Specifications

  • Package: The device is available in a surface-mount, 16-pin SOIC package, which is suitable for automated assembly processes and space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for challenging environmental conditions.
  • Frequency Range: The UC3854ADWTRG4 operates at a programmable switching frequency, allowing designers to optimize the power supply for efficiency or size.

Applications

The versatility of the UC3854ADWTRG4 makes it an ideal choice for a variety of applications, including:

  • AC-DC power supplies for personal computers and servers
  • Telecommunication power systems
  • Industrial power systems
  • Consumer electronic appliances

With its advanced features and robust performance, the UC3854ADWTRG4 from Texas Instruments stands out as a premier choice for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess