EN
  • EN
  • DE

TMS320F2808PZA

Part No TMS320F2808PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 085541-TMS320F2808PZA
Family Name TMS320F2808
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F2808PZA CAD Model

Description

The TMS320F2808PZA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of demanding applications that require advanced control algorithms and fast processing times. This MCU is part of the TMS320F280x series, which is renowned for its digital signal processing (DSP) capabilities combined with the ease of use of a traditional microcontroller.

The TMS320F2808PZA operates at a frequency of up to 100 MHz, providing the computational power necessary for complex tasks. It is built around a 32-bit CPU (TMS320C28x core) and is equipped with 128KB of flash memory, allowing for ample storage of code. Additionally, it offers 18KB of RAM, ensuring smooth operation and data handling.

Key Features:

  • High-efficiency 32-bit TMS320C28x DSP core
  • Up to 100 MHz system clock speed
  • 128KB of on-chip flash memory
  • 18KB of RAM
  • 12-bit analog-to-digital converter (ADC) with 16 channels
  • High-resolution PWM outputs for precise motor control
  • Enhanced control peripherals including QEP, timers, and capture inputs
  • JTAG boundary scan support for ease of debugging
  • Low-power modes for energy-efficient operation
  • Robust serial communication interfaces: SCI (UART), SPI, CAN, and I2C

The TMS320F2808PZA is particularly well-suited for industrial applications such as motor control, power conversion, renewable energy systems, and advanced sensing. Its integrated 12-bit ADC with 16 channels allows for precise data acquisition, making it ideal for real-time monitoring and control tasks. The high-resolution PWM outputs and enhanced control peripherals like the Quadrature Encoder Pulse (QEP) module make it perfect for applications requiring accurate motor control.

With its robust set of communication interfaces, including SCI (UART), SPI, CAN, and I2C, the TMS320F2808PZA ensures flexible and reliable data exchange with other components in complex systems. Furthermore, it supports low-power modes, which are critical for battery-operated or energy-sensitive applications.

Overall, the TMS320F2808PZA by Texas Instruments is a versatile and powerful MCU that offers an optimal balance between control-oriented features and digital signal processing performance, making it a top choice for engineers and developers in a variety of fields.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3053 $53.2212
9+ $12.4632 $112.1688
13+ $12.0422 $156.5486
18+ $11.2001 $201.6018
24+ $10.7790 $258.6960
29+ $10.3579 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess