EN
  • EN
  • DE

TMS320F28069UPFPS

Part No TMS320F28069UPFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 80-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 797520-TMS320F28069UPFPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28069
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28069UPFPS CAD Model

Description

The TMS320F28069UPFPS is a high-performance microcontroller unit (MCU) from Texas Instruments, part of the industry-leading Piccolo™ family. This MCU is designed to meet the rigorous demands of modern control applications, offering a perfect blend of processing power, embedded memory, and versatile peripherals. It is ideal for applications such as motor control, digital power supplies, industrial control, and renewable energy systems.

Key Features

  • C2000™ 32-bit Microcontroller: Built on the C2000 platform, it provides a 32-bit CPU for powerful computation capabilities.
  • High-Performance Digital Signal Processing: Equipped with a floating-point unit for efficient math operations, making it suitable for complex algorithms and control theory applications.
  • Embedded Memory: Features 128KB of Flash memory and 20KB of RAM, enabling robust applications and software stacks.
  • Integrated Peripherals: Includes a rich set of peripherals such as PWM outputs, ADC inputs, capture inputs, and communication interfaces like UART, SPI, and CAN for comprehensive system integration.
  • Control Law Accelerator (CLA): A co-processor dedicated to control applications that offloads critical tasks from the main CPU, enhancing system performance.
  • Enhanced Pulse Width Modulators (ePWM): Ideal for precise motor control and power conversion, providing high-resolution PWM signals.
  • Robust Design: Engineered for reliability and durability in harsh industrial environments.
  • Energy Efficient: Optimized for low-power operation without sacrificing performance.

Applications

The TMS320F28069UPFPS MCU is a versatile component that can be used across a wide range of applications. Its robust design and comprehensive feature set make it particularly well-suited for advanced motor control systems, such as those found in electric vehicles and industrial automation. It also shines in digital power conversion, where precision and efficiency are paramount, as well as in renewable energy applications like solar inverters and wind turbine controllers.

With its combination of performance, memory, and peripherals, the TMS320F28069UPFPS from Texas Instruments is a compelling choice for engineers and designers looking to push the boundaries of what's possible in control and digital power applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2629 $58.5258
5+ $24.0106 $120.0530
7+ $23.2603 $162.8221
9+ $22.5099 $202.5891
12+ $21.7596 $261.1152
16+ $19.5086 $312.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess