EN
  • EN
  • DE

TMS320F28069PZA

Part No TMS320F28069PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1271279-TMS320F28069PZA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28069
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28069PZA CAD Model

Description

The TMS320F28069PZA is a highly integrated, high-performance microcontroller solution designed by Texas Instruments (TI) for demanding control applications. As part of the C2000™ Piccolo™ family, this microcontroller is tailored for applications that require precise pulse width modulation (PWM), analog-to-digital conversion (ADC), and real-time control performance.

Key Features:

  • Processing Core: The device features a 32-bit CPU (TMS320C28x) that operates at a frequency of up to 90 MHz, providing the computational power necessary for advanced algorithms.
  • Memory: Equipped with 128KB of flash memory and 20KB of RAM, the TMS320F28069PZA offers ample space for complex programs and data storage.
  • High-Resolution PWM: The microcontroller includes advanced PWM capabilities, making it ideal for motor control, power conversion, and other applications requiring fine-grained control of power electronics.
  • Analog Integration: It boasts a 12-bit ADC with a conversion rate of up to 3.1 MSPS, ensuring precise and rapid data acquisition.
  • Communication Interfaces: The device supports multiple communication protocols, including I2C, SPI, CAN, and UART, allowing for versatile connectivity options.
  • Robust Peripheral Set: A rich set of peripherals complements the microcontroller, including comparators, timers, and serial ports, to support a variety of industrial applications.

Applications:

The TMS320F28069PZA is suitable for a wide range of applications, such as:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies
  • Digital power applications
  • Automotive control systems

Advanced Control:

With the integrated Control Law Accelerator (CLA), this microcontroller is capable of executing control algorithms independently of the main CPU, which enhances system performance by offloading critical tasks.

Development Support:

TI provides a comprehensive suite of development tools for the TMS320F28069PZA, including software libraries, development kits, and reference designs, to accelerate the development process and reduce time to market.

Overall, the TMS320F28069PZA from Texas Instruments is a robust and versatile microcontroller that meets the needs of sophisticated real-time control systems, combining performance, precision, and a broad range of integrated features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9329 $67.8658
4+ $27.8424 $111.3696
6+ $26.9723 $161.8338
8+ $26.1023 $208.8184
10+ $25.2322 $252.3220
14+ $22.6220 $316.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess