EN
  • EN
  • DE

TMS320F28066PFPS

Part No TMS320F28066PFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 80-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 797503-TMS320F28066PFPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28066
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28066PFPS CAD Model

Description

The TMS320F28066PFPS is a highly integrated, high-performance microcontroller solution designed by Texas Instruments specifically for industrial control systems. This microcontroller is part of the C2000™ 32-bit Microcontroller family, well-known for its leading performance in processing speed and precision control.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 90 MHz, the TMS320F28066PFPS offers lightning-fast processing capabilities, making it ideal for real-time control applications.
  • Flash Memory: With 256KB of on-chip flash memory, this microcontroller provides ample space for complex programs and algorithms.
  • RAM: It also includes 100KB of RAM, which helps in efficient task management and data processing.
  • Precision Analog & Control Peripherals: This device boasts a variety of peripherals including 12-bit analog-to-digital converters (ADCs), comparators, and PWM outputs, which are critical for precise control in industrial applications.
  • Enhanced Control Peripherals: The TMS320F28066PFPS includes advanced control peripherals such as ePWM, eCAP, and eQEP that support complex timing and control operations.
  • Communication Interfaces: Robust communication options are available with integrated CAN, UART, SPI, and I2C modules, facilitating easy data exchange and connectivity with other devices and networks.
  • JTAG Boundary Scan Support: The device supports JTAG boundary scan for simplified debugging and system testing.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh industrial environments.

Applications:

The versatility and robust design of the TMS320F28066PFPS make it an excellent choice for a wide range of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, Permanent Magnet Synchronous)
  • Digital Power Conversion (DC-to-AC, AC-to-DC, DC-to-DC)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and UPS
  • Industrial Automation and Robotics

With its advanced features and Texas Instruments' reputation for reliability, the TMS320F28066PFPS is a top-tier microcontroller solution for engineers looking to push the boundaries of industrial control and automation.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess