EN
  • EN
  • DE

TMS320F28062FPZT

Part No TMS320F28062FPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797485-TMS320F28062FPZT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28062
Introduction Date September 07, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28062FPZT CAD Model

Description

The TMS320F28062FPZT is a high-performance, 32-bit microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of demanding control applications. This MCU is part of the C2000™ Piccolo™ family, which is renowned for its leading-edge processing capabilities and integration of analog and digital components.

At the heart of the TMS320F28062FPZT lies a powerful TMS320C28x DSP core that runs at a clock speed of up to 90 MHz. This core is optimized for real-time control applications and offers exceptional precision with its 32-bit wide data path. The device also incorporates the Control Law Accelerator (CLA), a co-processor that enhances system performance by executing control algorithms independently from the main CPU.

The MCU features 128 KB of on-chip flash memory, providing ample space for complex applications and algorithms. It also includes 20 KB of SRAM, which enables efficient data storage and quick access. The flash memory boasts a high endurance of at least 10,000 write cycles and 100,000 read cycles, ensuring reliability and longevity in critical applications.

Connectivity is a strong suit of the TMS320F28062FPZT, with a variety of communication interfaces available. These include a CAN bus, I2C, SPI, and UART, enabling seamless integration with existing systems and peripherals. Additionally, the MCU provides 16 PWM outputs, which are indispensable for precise motor control and power conversion applications.

The device is also equipped with an array of analog features, such as a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 3.1 MSPS, allowing for rapid and accurate sensor data acquisition. Furthermore, the MCU includes comparators, on-chip voltage regulator, and a temperature sensor, which contribute to its robustness in varying environmental conditions.

Housed in a 80-pin LQFP (Low-profile Quad Flat Package), the TMS320F28062FPZT is designed for space-constrained applications while still offering excellent thermal performance. Its extensive set of development tools and software support, including the Code Composer Studio™ IDE and controlSUITE™ software, facilitate rapid development and deployment, making it an ideal choice for industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6356 $62.5424
8+ $12.8292 $102.6336
13+ $12.4283 $161.5679
17+ $12.0274 $204.4658
22+ $11.6265 $255.7830
29+ $10.4237 $302.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess