EN
  • EN
  • DE

TMS320F28032PNT

Part No TMS320F28032PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 085870-TMS320F28032PNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28032PNT CAD Model

Description

The TMS320F28032PNT is a powerful microcontroller unit (MCU) from Texas Instruments, designed for demanding applications that require high-performance processing capabilities. This MCU is part of the C2000™ 32-bit Microcontroller family, known for its leading-edge digital control systems. The TMS320F28032PNT is particularly suited for industrial, automotive, and consumer applications where efficient and precise control is paramount.

Key Features

  • High-Performance Digital Signal Processing: With a 32-bit CPU running at up to 60 MHz, the TMS320F28032PNT provides excellent processing power for complex algorithms and control systems.
  • Flash Memory: Equipped with 64KB of on-chip flash memory and 12KB of RAM, this MCU offers ample space for application code and data storage, ensuring quick and reliable performance.
  • Enhanced Control Peripherals: It includes advanced peripherals such as PWM outputs, 12-bit analog-to-digital converters (ADCs), and capture inputs, which are essential for real-time control applications.
  • JTAG Interface: The device supports a JTAG interface for ease of debugging and programming, which is crucial for development and maintenance of complex systems.
  • Robust Connectivity: This MCU provides multiple communication interfaces, including I2C, SPI, CAN, and UART, allowing for versatile connectivity options with other devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320F28032PNT features low-power modes to reduce energy consumption in various applications.

Applications

The versatility and high-performance capabilities of the TMS320F28032PNT make it ideal for a wide range of applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (DC-DC Converters, Inverters)
  • Automotive Systems (Electric and Hybrid Vehicles, Powertrain)
  • Industrial Automation (Robotics, Process Control)
  • Consumer Electronics (Appliances, HVAC Systems)

With its exceptional combination of processing power, memory, peripherals, and connectivity options, the TMS320F28032PNT from Texas Instruments is a reliable choice for developers looking to create sophisticated and efficient control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8968 $53.3808
14+ $7.2999 $102.1986
22+ $7.0718 $155.5796
30+ $6.8437 $205.3110
38+ $6.6156 $251.3928
51+ $5.9312 $302.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess