EN
  • EN
  • DE

TMS320F28032PNS

Part No TMS320F28032PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 45
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 10K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number TMS320F28032
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1271257-TMS320F28032PNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28032PNS CAD Model

Description

The Texas Instruments TMS320F28032PNS is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. As a member of the TMS320C2000™ Piccolo™ microcontroller family, it offers an optimal blend of processing power, low power consumption, and integrated peripherals tailored for applications such as motor control, digital power supplies, and industrial control systems.

Key Features:

  • High-Performance CPU: The TMS320F28032PNS features a 60 MHz C28x core with a Harvard architecture, providing fast processing capabilities and improved system performance.
  • Enhanced Control Peripherals: Includes advanced peripherals such as PWMs, ADCs, and capture modules, which are essential for precise control in power electronics applications.
  • Integrated Flash Memory: Equipped with 64KB of on-chip flash memory, this microcontroller allows for reliable storage of firmware with the convenience of in-system programmability.
  • Robust Communication Interfaces: Offers multiple communication interfaces, including I2C, SPI, CAN, and UART, enabling easy integration with a wide range of external devices and systems.
  • Real-Time Control: Features a high-resolution timer for advanced real-time control, which is critical for time-sensitive applications.
  • Low Power Modes: Supports multiple low-power modes for energy-efficient operation, reducing power consumption during idle or standby periods.
  • Development Support: Compatible with Texas Instruments' Code Composer Studio™ IDE and a wide range of development kits and software libraries, simplifying the development process and reducing time to market.

Applications:

The TMS320F28032PNS is versatile and can be used in a variety of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, Servo)
  • Digital Power Conversion (DC-DC Converters, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Smart Sensors and Instrumentation

With its combination of performance, integrated features, and support for advanced control algorithms, the Texas Instruments TMS320F28032PNS microcontroller is a robust solution for engineers looking to develop sophisticated control systems in a compact and cost-effective package.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0573 $54.3438
14+ $7.4317 $104.0438
21+ $7.1994 $151.1874
29+ $6.9672 $202.0488
38+ $6.7350 $255.9300
50+ $6.0382 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess