EN
  • EN
  • DE

TMS320F28022DAQR

Part No TMS320F28022DAQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 50MHz 32KB (16K x 16) FLASH 38-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Reel - TR
Core Processor C28x
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 7x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 38-TSSOP (0.240", 6.10mm Width)
Case / Package 38-TSSOP
Family Name TMS320
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900470-TMS320F28022DAQR
Ultra Librarian 3D Model Ultra Librarian TMS320F28022DAQR CAD Model

Description

Texas Instruments TMS320F28022DAQR Microcontroller

The TMS320F28022DAQR from Texas Instruments is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. It is a member of the TMS320F2802x Piccolo series, which is renowned for its integration of real-time control peripherals, making it an ideal choice for motor control, digital power supplies, and industrial control systems.

Key Features:

  • CPU: The TMS320F28022DAQR boasts a 32-bit CPU running at up to 60 MHz, which is based on the TI C28x DSP core. This provides the computational power necessary for complex algorithms and control functions.
  • Memory: With 32KB of flash memory and 12KB of RAM, this microcontroller can handle a variety of applications without the need for external memory components.
  • Control Peripherals: It includes advanced peripherals such as PWM outputs, 12-bit ADCs, capture inputs, and comparators, enabling precise control for a range of applications.
  • Communication Interfaces: The device features multiple communication interfaces including I2C, SPI, UART, and CAN, allowing for easy integration into existing systems and support for a variety of communication protocols.
  • Power Management: The microcontroller is designed with low-power modes and a wide supply voltage range, making it suitable for power-sensitive applications.
  • Package: Enclosed in a 38-pin TSSOP package, the TMS320F28022DAQR is compact and suitable for space-constrained applications.

Applications:

The TMS320F28022DAQR is versatile and can be used in a variety of applications, including:

  • Industrial drives and automation
  • Renewable energy systems
  • Automotive control systems
  • Power management and digital power conversion
  • Intelligent sensing and monitoring

With its robust architecture, comprehensive set of peripherals, and advanced control algorithms, the TMS320F28022DAQR is engineered to meet the demands of high-performance embedded control systems. Texas Instruments' commitment to quality and long-term support ensures that this microcontroller is a reliable choice for engineers and developers looking to create efficient, innovative solutions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0961 $56.6727
16+ $6.6430 $106.2880
24+ $6.4354 $154.4496
33+ $6.2278 $205.5174
42+ $6.0202 $252.8484
56+ $5.3974 $302.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess