EN
  • EN
  • DE

TMS320F28022DAQ

Part No TMS320F28022DAQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 38TSSOP / C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tube
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 6K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number TMS320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354701-TMS320F28022DAQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28022DAQ CAD Model

Description

The TMS320F28022DAQ from Texas Instruments is a highly capable microcontroller that is part of the C2000™ 32-bit MCU family, designed for advanced, real-time control applications. This microcontroller is engineered to meet the demanding requirements of modern embedded control systems, including industrial, automotive, and consumer electronics.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 60 MHz, the TMS320F28022DAQ offers fast and efficient processing capabilities for complex algorithms and control systems.
  • Advanced Control Peripherals: This MCU includes a variety of peripherals tailored for control applications, such as PWM outputs, analog-to-digital converters (ADCs), and capture modules, which enable precise control over motors, power supplies, and other systems.
  • Enhanced Connectivity: With multiple serial communication interfaces including I2C, SPI, and UART, the TMS320F28022DAQ ensures seamless integration with external devices and systems.
  • Robust Memory Architecture: The device features 32KB of flash memory and 6KB of RAM, providing ample space for application code and data storage, along with enhanced speed and reliability.
  • Integrated Debugging: An on-chip debugging module facilitates easy development and troubleshooting, reducing time-to-market for products.

Applications

The versatility of the TMS320F28022DAQ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Motor Control: Ideal for controlling various types of motors in industrial automation and automotive systems.
  • Power Conversion: Used in power supply systems, inverters, and converters to ensure efficient energy management.
  • Renewable Energy Systems: Supports the control of systems in solar inverters and wind turbines, contributing to sustainable energy solutions.
  • Industrial Automation: Enhances the performance and reliability of automated systems in manufacturing and process control.

Overall, the TMS320F28022DAQ is a powerful microcontroller that offers a blend of performance, peripherals, and programmability. Its robust feature set enables engineers to design sophisticated control systems that are more efficient, reliable, and capable of meeting the evolving demands of technology.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4306 $53.1672
28+ $3.6354 $101.7912
43+ $3.5218 $151.4374
59+ $3.4082 $201.0838
76+ $3.2946 $250.3896
102+ $2.9538 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess