EN
  • EN
  • DE

TMS470R1A384PGET

Part No TMS470R1A384PGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller | IC MCU 32BIT 384KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 48MHz
Connectivity CANbus, C2Slb, I2C, SCI, SPI
Peripherals DMA, PWM, WDT
The number of I/O 94
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 2.05V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS470R1A384
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271402-TMS470R1A384PGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1A384PGET CAD Model

Description

The TMS470R1A384PGET is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the TMS470 series, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The TMS470R1A384PGET is built around the ARM7TDMI-S processor core, which operates at a frequency of up to 48 MHz, offering a balanced combination of performance and power efficiency.
  • Memory: It includes 384 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and efficient real-time data processing.
  • Input/Output: The MCU comes with a variety of I/O options including digital and analog inputs/outputs, PWM outputs, and CAN communication interfaces, making it highly versatile for different types of control applications.
  • Power Management: Advanced power management features enable the MCU to operate in various power modes, reducing power consumption and extending the life of battery-powered devices.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, the TMS470R1A384PGET is designed to withstand harsh environmental conditions, ensuring reliable performance across different climates and applications.
  • Package: The device is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing sufficient pins for complex tasks.

Applications

The versatility and robustness of the TMS470R1A384PGET make it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems such as engine management and transmission control.
  • Industrial automation, including motor control and robotics.
  • Flight control systems in aerospace applications.
  • Complex embedded systems requiring a reliable microcontroller for critical functions.

Support and Resources

Texas Instruments provides extensive support and resources for the TMS470R1A384PGET, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of information to facilitate the integration of this MCU into their projects, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess