EN
  • EN
  • DE

IBM 00E1145 - IBM SERVICE PROCESSOR INTERFACE CARD

Part No IBM 00E1145 - IBM SERVICE PROCESSOR INTERFACE CARD
Manufacturer IBM
Catalog IT infrastructure Accessories
Description IBM SERVICE PROCESSOR INTERFACE CARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413798-IBM 00E1145 - IBM SERVICE PROCESSOR INTERFACE CARD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1145 - IBM SERVICE PROCESSOR INTERFACE CARD CAD Model

Description

The IBM 00E1145 is a Service Processor Interface Card designed to provide advanced management capabilities for IBM servers. This card serves as a dedicated processor for monitoring the system's health, status, and overall performance, enabling administrators to efficiently manage and troubleshoot servers remotely. It facilitates out-of-band management, allowing access to the server independent of the operating system and server status. This capability is critical for performing updates, monitoring server health, and performing recovery actions even when the server is offline or in a non-responsive state. The IBM 00E1145 includes features such as remote power control, system alerts, and logging, providing detailed insights into server operations. It supports various network protocols for secure remote access, making it an essential tool for maintaining system integrity, ensuring high availability, and reducing the total cost of ownership.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL 15-slot DAE VNX
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess