EN
  • EN
  • DE

TMS320DM8167ACYG2

Part No TMS320DM8167ACYG2
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.05 V
Min Operating Temperature 0 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 1031
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100474-TMS320DM8167ACYG2
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320DM8167ACYG2 CAD Model

Description

The TMS320DM8167ACYG2 is a high-performance digital media processor from Texas Instruments (TI), a name synonymous with innovation in the semiconductor industry. This powerful component is part of TI's DaVinci series, which is specifically designed to meet the intensive processing demands of modern multimedia applications.

Key Features

  • Advanced Multimedia Processing: The TMS320DM8167ACYG2 boasts a multi-core architecture that includes an ARM Cortex-A8 core, a C674x DSP core, and video and graphics accelerators. This combination enables it to handle complex tasks such as 1080p60 video encoding and decoding, image processing, and 3D graphics rendering with ease.
  • High Integration: This processor integrates a host of peripherals and interfaces, reducing the need for additional components. It includes HDMI, SATA, PCI Express, and Gigabit Ethernet MAC, among others, which simplifies design and can reduce system costs.
  • Energy Efficiency: Despite its robust performance capabilities, the TMS320DM8167ACYG2 is designed with power efficiency in mind. It features multiple power domains and dynamic voltage and frequency scaling, which help minimize power consumption for energy-sensitive applications.
  • Software Support: TI provides comprehensive software support for the TMS320DM8167ACYG2, including a Linux-based software development kit (SDK) and codecs, which accelerates development time and helps bring products to market faster.

Applications

The TMS320DM8167ACYG2 is ideal for a range of applications, especially where high-definition video and advanced graphics are paramount. It is commonly used in:

  • Digital signage
  • Security surveillance systems
  • Video conferencing equipment
  • Media gateways and servers
  • Set-top boxes and home entertainment systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320DM8167ACYG2 is no exception. It is built to meet the rigorous standards required for industrial and commercial applications, ensuring reliability and longevity even in the most demanding environments.

Conclusion

With its robust multimedia processing capabilities, high level of integration, and energy-efficient design, the TMS320DM8167ACYG2 is a versatile solution that can power a wide range of applications. Texas Instruments' support and commitment to quality make this processor a smart choice for developers looking to create advanced digital media products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2942 $80.2942
2+ $65.8824 $131.7648
3+ $63.8236 $191.4708
4+ $61.7648 $247.0592
5+ $59.7059 $298.5295
6+ $53.5295 $321.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess