EN
  • EN
  • DE

TMS320DM647ZUT1

Part No TMS320DM647ZUT1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor | IC DGTL MEDIA PROC 529FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 1.1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 529-BFBGA, FCBGA
Supplier Device Package 529-FCBGA (19x19)
Family Part Number TMS320DM647
Manufacturer Pack Quantity 84
MSL Level 4 (72 Hours)
Win Source Part Number 1271212-TMS320DM647ZUT1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM647ZUT1 CAD Model

Description

Product Overview: TMS320DM647ZUT1

The TMS320DM647ZUT1 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and flexibility in handling complex signal processing tasks. This product is part of the TMS320DM64x™ DSP platform, which is widely used in multimedia, communications, and industrial applications.

Key Features

  • High-Speed Performance: The TMS320DM647ZUT1 operates at a high clock speed, enabling it to execute millions of instructions per second (MIPS), which is essential for real-time signal processing applications.
  • Advanced Architecture: It is built on TI's advanced VelociTI™ VLIW architecture, which allows the DSP to perform multiple operations in parallel, significantly increasing overall system throughput.
  • Integrated Peripherals: This DSP comes with a host of integrated peripherals, including Ethernet MAC, high-speed communication ports, and memory interfaces, facilitating easy connectivity and data transfer with other system components.
  • Scalable Platform: The TMS320DM647ZUT1 is part of a scalable platform, providing designers with the ability to choose from various devices within the family to meet the specific needs of their applications.

Applications

The versatility of the TMS320DM647ZUT1 makes it ideal for a wide range of applications. It is particularly suited for:

  • Professional audio equipment
  • Video and image processing
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

  • Core: TMS320C64x+
  • Frequency: Up to 1 GHz
  • Operating Temperature Range: -40°C to 105°C
  • Package: 361-Pin BGA (ZUT Suffix)
  • Power Management: Multiple power-saving modes, including a deep sleep mode for reduced power consumption during idle periods.

The TMS320DM647ZUT1 DSP is a testament to Texas Instruments' commitment to providing powerful and efficient processing solutions. Its combination of speed, architecture, and integrated features make it a compelling choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess