The TMS320DM6467CZUT is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demands of multimedia processing tasks. This powerful processor is part of the TMS320DM646x Digital Media Processor family and is equipped with a range of features that make it ideal for applications such as digital video recorders, video conferencing, media gateways, and surveillance systems.
Key Features
- Dual-Core Architecture: At the heart of the TMS320DM6467CZUT is a dual-core architecture that includes a TMS320C64x+™ DSP core and an ARM926EJ-S core. This combination allows for high-performance signal processing as well as efficient control processing.
- Integrated Video Processing: The device boasts an integrated video processing subsystem that includes HD video processing capabilities. This feature supports a variety of codecs and offers flexible video I/O options to handle complex video algorithms.
- Enhanced Memory Interface: With an expanded memory interface that includes DDR2 support, the TMS320DM6467CZUT ensures fast data throughput and ample storage for demanding multimedia applications.
- Rich Peripheral Set: The processor is equipped with a host of peripherals such as Ethernet MAC, inter-integrated circuit (I2C), audio serial ports, and high-speed USB 2.0 connectivity, enabling a wide range of data input and output options.
- High-Definition Video Support: The TMS320DM6467CZUT is capable of processing high-definition video streams, making it suitable for HD broadcasting and video analysis applications.
Applications
The versatile nature of the TMS320DM6467CZUT makes it suitable for a variety of multimedia applications. It can be used in set-top boxes, portable media players, and other devices that require high-quality video playback and recording. Its powerful processing capabilities also make it an excellent choice for industrial and medical imaging systems.
Technical Specifications
- Clock Speed: Up to 729 MHz
- Operating Temperature Range: 0°C to 90°C
- Package / Case: 529-BFBGA, FCBGA
- Supply Voltage: 1.2V (DSP core), 1.8V (I/O), 3.3V (Analog)
With its robust set of features and capabilities, the TMS320DM6467CZUT from Texas Instruments is a powerful solution for developers looking to create advanced digital media products and applications.