EN
  • EN
  • DE

TMS320DM6437ZWTQ4

Part No TMS320DM6437ZWTQ4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 400MHz 3200MIPS Automotive 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797423-TMS320DM6437ZWTQ4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6437
Introduction Date February 26, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZWTQ4 CAD Model

Description

The TMS320DM6437ZWTQ4 is a high-performance digital media processor from Texas Instruments (TI), based on the advanced DaVinci technology. This processor is designed to meet the demanding requirements of multimedia applications, including video and audio processing, surveillance systems, and digital media networking.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM6437ZWTQ4 is a TMS320C64x+™ DSP core that operates at a frequency of up to 600 MHz, providing up to 4800 MIPS (Million Instructions Per Second). This core is capable of executing high-level math functions that are essential for audio and video processing.
  • Integrated Video Processing Co-Processor: The device includes a programmable video processing co-processor that enables full-resolution, real-time video processing and helps offload tasks from the DSP core, thereby enhancing overall system performance.
  • Rich Peripheral Set: The processor is equipped with a variety of peripherals such as 10/100 Mb/s Ethernet MAC, a host of serial ports, and a High-Definition Video/Imaging Co-Processor (HDVICP) for additional video acceleration.
  • On-Chip Memory: It features integrated on-chip memory, including 64KB of RAM and 16KB of ROM, providing efficient data management and reducing external memory needs.
  • External Memory Interface: The device supports a wide range of external memory interfaces including DDR2, mDDR, and NOR/NAND Flash, allowing for flexible design options and storage solutions.

Applications

The TMS320DM6437ZWTQ4 is ideal for a variety of digital media applications such as:

  • IP Network Cameras
  • Digital Video Recorders (DVR)
  • Video Conferencing Systems
  • Streaming Media Devices and Servers

Development Support

Texas Instruments provides comprehensive development support for the TMS320DM6437ZWTQ4 with software development kits (SDKs), reference designs, and evaluation modules to help designers reduce development time and bring products to market faster.

With its robust architecture, powerful processing capabilities, and broad range of peripherals, the TMS320DM6437ZWTQ4 is a versatile solution that delivers the performance needed for today's multimedia technology demands.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess