EN
  • EN
  • DE

TMS320DM6431ZWT3

Part No TMS320DM6431ZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 16bit 300MHz 2400MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 300MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797405-TMS320DM6431ZWT3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6431
Introduction Date January 30, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6431ZWT3 CAD Model

Description

Texas Instruments TMS320DM6431ZWT3 Digital Media Processor

The TMS320DM6431ZWT3 is a powerful digital media processor from Texas Instruments, designed to handle a wide range of multimedia and signal processing tasks. This processor is part of the TMS320DM64x™ DSP generation and is particularly well-suited for applications that require high-performance audio and video processing capabilities.

Built on the advanced 90nm process technology, the TMS320DM6431ZWT3 boasts an operating frequency of up to 600 MHz, which translates to 4800 MIPS (Million Instructions Per Second). This processor features a high-performance TMS320C64x+™ DSP core, which is optimized for high-speed processing and low power consumption. The core is also fully compatible with the TMS320C64x™ instruction set, ensuring software scalability and forward compatibility.

The processor is equipped with a range of integrated peripherals that are essential for multimedia applications. These include a video port interface, a 10/100 Mb/s Ethernet MAC, a high-definition video image coprocessor, and a host of other interfaces such as I2C, UART, and McASP (Multichannel Audio Serial Port) for professional audio systems. The TMS320DM6431ZWT3 also supports a variety of external memory interfaces, including DDR2, which allows for high-speed data transfer and ample storage for complex multimedia data.

With its robust set of features, the TMS320DM6431ZWT3 is ideal for a wide array of applications, including digital media gateways, home and professional audio equipment, security surveillance systems, and industrial control. Its high integration and performance capabilities enable developers to create complex, feature-rich products that meet the growing demand for advanced digital media solutions.

Texas Instruments provides comprehensive software and hardware support for the TMS320DM6431ZWT3, including development tools, reference designs, and software libraries. This support helps to reduce development time and cost, making it easier for designers to bring their innovative products to market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3727 $68.7454
4+ $28.2033 $112.8132
6+ $27.3219 $163.9314
8+ $26.4406 $211.5248
10+ $25.5592 $255.5920
14+ $22.9152 $320.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess