EN
  • EN
  • DE

TMS320DM642AZDK6

Part No TMS320DM642AZDK6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (23x23)
Win Source Part Number 055276-TMS320DM642AZDK6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK6 CAD Model

Description

The Texas Instruments TMS320DM642AZDK6 is a high-performance digital media processor based on the TMS320C64x+™ DSP generation. It is specifically designed to meet the intense processing needs of modern audio and video applications. With its robust architecture, this processor is an ideal choice for developers looking to create advanced multimedia products such as digital video recorders, video conferencing systems, and broadcast video encoders.

Key Features

  • High-Performance DSP: Equipped with a 600 MHz TMS320C64x+™ DSP core, the TMS320DM642AZDK6 offers an optimal balance of performance and power efficiency, making it suitable for handling complex digital media tasks.
  • Large Integrated Memory: With integrated 256K-byte Level 2 (L2) cache and support for external memory interfaces, this processor allows for flexible and scalable memory solutions to accommodate various application demands.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The EDMA controller facilitates high-speed data transfers and offloads CPU tasks, improving system throughput and efficiency.
  • Multiple Peripheral Interfaces: The device includes a host of peripheral interfaces such as 10/100 Mb/s Ethernet MAC, 64-bit DDR memory interface, and multiple audio and video ports for comprehensive connectivity options.
  • Advanced Video Processing: With its video port interface, the TMS320DM642AZDK6 supports raw video data capture and provides hardware-accelerated video processing features, enabling high-quality video applications.

Potential Applications

The versatility of the TMS320DM642AZDK6 makes it suitable for a wide range of applications, including but not limited to:

  • Professional video editing and encoding systems
  • Video surveillance and security solutions
  • Telepresence and video conferencing equipment
  • Streaming media devices and servers
  • Digital signage and information kiosks

With its combination of high-speed DSP performance, extensive memory integration, and a rich set of peripherals, the Texas Instruments TMS320DM642AZDK6 stands as a powerful and flexible solution for developers seeking to create cutting-edge digital media products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3751 $50.3751
3+ $41.3334 $124.0002
4+ $40.0417 $160.1668
6+ $38.7501 $232.5006
7+ $37.4584 $262.2088
9+ $33.5834 $302.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess