EN
  • EN
  • DE

TMS320DM642AZDK

Part No TMS320DM642AZDK
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840746-TMS320DM642AZDK
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK CAD Model

Description

The TMS320DM642AZDK is a high-performance digital media processor from Texas Instruments, based on the TMS320C64x+™ DSP generation. It is specifically designed to meet the intense processing needs of modern audio and video applications. With its robust set of features, the TMS320DM642AZDK is an ideal solution for developers working on multimedia processing, telecommunications, and industrial applications requiring high-speed data processing and low power consumption.

Key Features and Benefits

  • High-Performance DSP Core: The device features a fixed-point, 32-bit DSP core with a clock speed of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second). This makes it capable of handling complex algorithms and multiple processing tasks simultaneously.
  • Integrated Video Ports: The TMS320DM642AZDK includes multiple video ports that support a variety of video input and output formats, enabling direct interfacing with external video devices without the need for additional components.
  • Advanced Memory Architecture: With a high-bandwidth memory architecture that includes L1 and L2 caches, as well as external memory interfaces, this processor ensures efficient data management and quick access to critical information.
  • Peripheral Set: The processor is equipped with a rich set of peripherals, including Ethernet MAC, I2C bus, audio serial ports, and 64 general-purpose I/O pins, providing flexibility and ease of integration into a wide range of applications.
  • Power Management: The TMS320DM642AZDK incorporates sophisticated power management techniques, which enable it to achieve optimal power efficiency without compromising performance.
  • Software and Development Support: Texas Instruments provides extensive software and development support for the TMS320DM642AZDK, including DSP/BIOS™, optimized DSP libraries, and a range of development tools to accelerate the design process.

Applications

The versatility of the TMS320DM642AZDK makes it suitable for a wide array of applications, such as:

  • Professional and consumer audio/video processing
  • Video conferencing systems
  • Surveillance and security systems
  • Image and speech recognition
  • Telecommunications infrastructure
  • Industrial control systems

The TMS320DM642AZDK from Texas Instruments is a comprehensive solution that offers the perfect blend of performance, power efficiency, and versatility, making it a go-to choice for developers and engineers in the field of digital media processing.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7255 $73.4510
4+ $30.1337 $120.5348
6+ $29.1920 $175.1520
8+ $28.2504 $226.0032
10+ $27.3087 $273.0870
13+ $24.4837 $318.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess