EN
  • EN
  • DE

TMS320DM642AGNZA6

Part No TMS320DM642AGNZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797400-TMS320DM642AGNZA6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date July 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGNZA6 CAD Model

Description

The TMS320DM642AGNZA6 is a high-performance digital media processor from Texas Instruments' widely acclaimed TMS320 series. This processor is specifically designed to meet the rigorous demands of multimedia applications, offering an optimal blend of performance, power efficiency, and cutting-edge features.

Key Features:

  • High-Performance Digital Signal Processing: The TMS320DM642AGNZA6 is powered by a DSP core that can reach speeds of up to 720 MHz, providing exceptional processing capabilities for complex algorithms and high-speed data processing tasks.
  • Integrated Video Ports: It comes equipped with multiple video ports, enabling direct interface with a variety of video input and output devices, supporting a wide range of video formats and standards.
  • Large On-Chip Memory: With its large integrated on-chip memory, this processor reduces the need for external memory components, leading to simplified system design and reduced system cost.
  • Robust Peripheral Set: The device includes a rich set of peripherals such as timers, serial ports, and parallel I/O, offering versatile connectivity options for various applications.
  • Optimized for Multimedia: The TMS320DM642AGNZA6 excels in handling multimedia processing tasks such as audio and video encoding/decoding, image processing, and real-time data transmission.

Applications:

The processor is ideal for a range of applications, including:

  • Professional and consumer audio/video equipment
  • Security and surveillance systems
  • Video conferencing
  • Digital media servers and gateways
  • Medical imaging

Technical Specifications:

Parameter Value
CPU Speed Up to 720 MHz
On-Chip Memory Integrated large memory
Video Ports Multiple integrated ports
Operating Temperature -40°C to 85°C
Package 548-Pin BGA

The TMS320DM642AGNZA6 by Texas Instruments represents a powerful solution for developers and manufacturers looking to create advanced digital media products with high reliability and performance.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess