EN
  • EN
  • DE

VS-10TTS08PBF

Part No VS-10TTS08PBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Vishay
Package Tube
Product Status Discontinued
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.15 V
Current - On State (It (AV)) (Max) 6.5 A
Current - On State (It (RMS)) (Max) 10 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A, 110A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number 10TTS08
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 853724-VS-10TTS08PBF
Ultra Librarian 3D Model Ultra Librarian VS-10TTS08PBF CAD Model

Description

The 853724-VS-10TTS08PBF is a thyristor component from Vishay.

  • Voltage Rating (Off State): 800 V
  • Gate Trigger Voltage: 1 V
  • Maximum Gate Trigger Current: 15 mA
  • Maximum On-State Voltage: 1.15 V
  • Maximum On-State Current: 6.5 A (average) and 10 A (RMS)
  • Current in the Off State: 1 mA
  • Mounting Type: Through-hole
  • Package: TO-220-3
  • Operating Temperature Range: -40°C to 125°C
  • Thyristor Type: Standard Recovery

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
NXP / Nexperia
Lowest to $0.0583
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess