EN
  • EN
  • DE

SC16C750IA44,512

Part No SC16C750IA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64BYTE 44PLCC / UART IC 1, UART Channel 64 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935270053512,SC16C750IA44,SC16C750IA44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260668-SC16C750IA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C750IA44,512 CAD Model

Description

The SC16C750IA44,512 is a single-channel Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors, designed to provide a versatile serial communication interface for embedded systems. This advanced UART IC is an ideal solution for applications requiring high-speed serial data transfer, such as industrial control systems, point-of-sale terminals, and complex computing environments.

Key Features

  • Enhanced Data Rates: The SC16C750IA44,512 supports baud rates up to 5 Mbps, making it suitable for high-speed data communication.
  • FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive, the device ensures smooth data flow and reduces the overhead on the host processor.
  • Programmable Character Lengths: It allows for character lengths from 5 to 8 bits, providing flexibility to accommodate various data formats and protocols.
  • Auto Flow Control: The IC supports hardware and software flow control, including automatic Xon/Xoff, reducing the risk of data loss during transmission.
  • Infrared Data Association (IrDA) Support: With built-in support for IrDA SIR (Serial Infrared) modes, the SC16C750IA44,512 facilitates infrared data communication.
  • Multiple Interface Options: The UART can interface with the host through a high-speed SPI or I²C bus, offering versatility in system design.
  • Low Voltage Operation: Operating at 2.5V to 3.3V, this IC is suitable for low-power applications and portable devices.

Applications

The SC16C750IA44,512 is widely used in various applications where reliable serial communication is critical. Its high-speed capabilities and extensive feature set make it an excellent choice for:

  • Industrial Automation
  • Networking Equipment
  • Telecommunication Systems
  • Consumer Electronics
  • Automotive Infotainment

Package and Quality

This UART is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, designed for easy surface mounting on printed circuit boards. NXP's commitment to quality ensures that the SC16C750IA44,512 meets the stringent requirements of industrial and automotive-grade applications, offering robust performance in challenging environments.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess