EN
  • EN
  • DE

TMS320DM355DZCE270

Part No TMS320DM355DZCE270
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 270MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 797387-TMS320DM355DZCE270
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM355DZCE270 CAD Model

Description

Overview of TMS320DM355DZCE270

The TMS320DM355DZCE270 is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia applications. This device is part of the TMS320DM3x generation of digital media processors that offer a unique blend of performance, power efficiency, and multimedia capabilities.

Key Features

  • DaVinci Technology: Built on TI's DaVinci technology, the TMS320DM355DZCE270 delivers exceptional video and image processing capabilities, making it ideal for portable and connected multimedia applications.
  • ARM926EJ-S Core: At the heart of the processor is an ARM926EJ-S core running at up to 270 MHz, providing a robust platform for system control and application processing.
  • Enhanced Imaging Capabilities: The device features an integrated Image Signal Processor (ISP) that supports up to 10 megapixels, enabling high-quality image capture and processing for digital cameras and scanners.
  • Video Processing: It also includes a Video Processing Subsystem (VPSS) with support for a variety of video codecs, ensuring smooth video playback and recording.
  • On-chip Peripherals: A wide array of peripherals such as USB 2.0, MMC/SD card interfaces, and audio serial ports provide extensive connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM355DZCE270 is suitable for battery-powered devices, thanks to its low-power operation modes and dynamic voltage and frequency scaling.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools, software, and support to facilitate the design and deployment of applications centered around the TMS320DM355DZCE270.

Applications

The versatility of the TMS320DM355DZCE270 allows it to be used in a range of applications, including:

  • Digital video camcorders
  • IP network cameras
  • Portable media players
  • Digital photo frames
  • Video conferencing systems

With its powerful features and flexible architecture, the TMS320DM355DZCE270 is an excellent choice for developers looking to create sophisticated multimedia products that demand high performance, advanced imaging, and video capabilities, along with energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9602 $72.9602
2+ $59.8648 $119.7296
3+ $57.9941 $173.9823
4+ $56.1233 $224.4932
5+ $54.2525 $271.2625
7+ $48.6402 $340.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess