EN
  • EN
  • DE

TMS320DA260AGGWA2

Part No TMS320DA260AGGWA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219381-TMS320DA260AGGWA2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DA260AGGWA2 CAD Model

Description

The TMS320DA260AGGWA2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of advanced digital audio processing. This DSP is a member of the TMS320C6000 DSP platform, which is renowned for its high level of integration, efficiency, and processing power. The TMS320DA260AGGWA2 is particularly suited for applications that require complex, real-time audio signal processing, such as professional audio equipment, home theater systems, automotive audio systems, and other consumer electronics.

Key Features

  • High-Performance Processing: With a core that can run at high clock rates, this DSP is capable of executing a large number of instructions per cycle, which is crucial for handling complex audio algorithms with ease.
  • Integrated Peripherals: The TMS320DA260AGGWA2 includes a range of integrated peripherals, such as serial ports for digital audio interface, which simplifies system design and reduces the need for external components.
  • Advanced Memory Architecture: Its advanced memory architecture allows for efficient data management and high-speed access, which is essential for real-time audio processing tasks.
  • Low Power Consumption: Despite its high performance, the DSP is designed to be energy efficient, making it ideal for portable and battery-powered applications.

Applications

The versatility of the TMS320DA260AGGWA2 makes it suitable for a wide range of audio applications, including:

  • Professional audio mixers and synthesizers
  • High-fidelity home theater receivers
  • Car audio signal processing
  • Active noise cancellation systems
  • Sound enhancement and effects processing

Technical Specifications

Parameter Value
Clock Speed Up to several hundred MHz
Core TMS320C6000 DSP
Memory Advanced DMA with Internal and External Memory Support
Power Supply Low Voltage Operation
Package MicroStar BGA™ Packaging

The TMS320DA260AGGWA2 DSP is designed for developers and manufacturers who require a robust and flexible audio processing solution. With its advanced features and capabilities, it stands out as a top choice for high-quality audio applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess