EN
  • EN
  • DE

TMS320D607A003RFP

Part No TMS320D607A003RFP
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840738-TMS320D607A003RFP
Ultra Librarian 3D Model Ultra Librarian TMS320D607A003RFP CAD Model

Description

The TMS320D607A003RFP is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of high-speed signal processing applications. This DSP is part of the TMS320C6000 DSP family, which is renowned for its processing power and efficiency, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

At the heart of the TMS320D607A003RFP is a powerful core that can execute up to 4800 million instructions per second (MIPS) at a clock rate of 300 MHz. This exceptional performance is achieved through the use of TI's advanced VelociTI.2 architecture, which incorporates parallelism and pipelining to maximize computational throughput and efficiency.

The device features a variety of integrated peripherals that enhance its functionality and reduce system costs. These include a high-speed direct memory access (DMA) controller, a flexible serial port, and a 32-bit external memory interface (EMIF) that supports SDRAM, SRAM, and Flash memory. The TMS320D607A003RFP also provides an array of internal memory options, including 64 KB of RAM and 256 KB of ROM, enabling designers to optimize their system memory architecture.

For developers, TI provides comprehensive software support for the TMS320D607A003RFP. This includes the Code Composer Studio™ Integrated Development Environment (IDE), which offers a full suite of development tools, including a C/C++ compiler, debugger, and a rich set of libraries optimized for DSP operations. Additionally, the device is supported by a wide range of third-party tools and software, allowing for flexibility in the development process.

The TMS320D607A003RFP comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-constrained applications. Its low power consumption makes it suitable for portable and battery-operated devices, ensuring reliable performance without compromising on energy efficiency.

In summary, the TMS320D607A003RFP from Texas Instruments is a robust and versatile DSP that delivers exceptional performance for a multitude of signal processing tasks. Its combination of high-speed processing capabilities, integrated peripherals, and comprehensive software support make it an excellent choice for engineers looking to develop advanced digital signal processing systems.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess