EN
  • EN
  • DE

TMS320C6748BZWTD4

Part No TMS320C6748BZWTD4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6748 Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271165-TMS320C6748BZWTD4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
Introduction Date June 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWTD4 CAD Model

Description

The Texas Instruments TMS320C6748BZWTD4 is a high-performance, low-power digital signal processor (DSP) that is part of the TMS320C674x DSP family. This processor is designed to meet the intense processing needs of modern audio and video applications, as well as to cater to the demands of industrial and biomedical applications that require sophisticated algorithm implementations and real-time data processing.

The TMS320C6748BZWTD4 DSP is built on a VLIW architecture that allows multiple instructions to be executed simultaneously. It features a 32-bit fixed-point and floating-point processing unit, which makes it highly suitable for applications that require a mix of high precision and efficiency. The processor operates at a core frequency of up to 456 MHz, providing the computational power necessary for complex tasks.

This DSP comes with an integrated memory controller that supports DDR2 and mDDR, which helps in reducing the system cost by eliminating the need for external memory interfaces. Additionally, it is equipped with a diverse range of peripherals, including USB 2.0, McASP (Multichannel Audio Serial Port), SPI, I2C, and UART interfaces, which provide excellent connectivity options for various external devices.

One of the standout features of the TMS320C6748BZWTD4 is its robust security mechanisms. It offers dedicated security features such as a secure boot, encryption, and debugging restrictions, ensuring that applications built on this DSP maintain the integrity and confidentiality of code and data.

For developers, Texas Instruments provides an extensive suite of software tools and libraries to support the TMS320C6748BZWTD4, including the Code Composer Studio integrated development environment (IDE) and DSP/BIOS. These tools facilitate rapid development and debugging, helping to speed up the time-to-market for products utilizing this DSP.

In conclusion, the TMS320C6748BZWTD4 from Texas Instruments is a versatile and powerful DSP that offers a balance of performance, power efficiency, and security, making it an ideal choice for a wide range of high-end embedded applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1674 $51.1674
3+ $41.9835 $125.9505
4+ $40.6715 $162.6860
6+ $39.3595 $236.1570
7+ $38.0475 $266.3325
9+ $34.1116 $307.0044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess