EN
  • EN
  • DE

TMS320C6748BZWTA3E

Part No TMS320C6748BZWTA3E
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 142320-TMS320C6748BZWTA3E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWTA3E CAD Model

Description

Introducing the TMS320C6748BZWTA3E DSP by Texas Instruments

The TMS320C6748BZWTA3E is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This DSP is part of the TMS320C6748 family, which is renowned for its integrated peripherals and optimized architecture that provides a perfect blend of low power consumption and high computational power.

Key Features

  • High Performance Processing: At the heart of the TMS320C6748BZWTA3E is a fixed- and floating-point DSP core that operates at a frequency of up to 375 MHz, delivering up to 3000 MIPS (Million Instructions Per Second). This makes it ideal for applications requiring intense mathematical computations.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals including a 10/100 Mb/s Ethernet MAC, USB 2.0 with PHY, and a high-speed interconnect to external memory interfaces, which support DDR2, DDR3, mDDR, and NAND flash memory.
  • Advanced Audio Capabilities: With its rich set of audio peripherals, such as I2S, AC97, and an integrated audio serial port (McASP), the TMS320C6748BZWTA3E can handle complex audio signal processing tasks with ease.
  • Robust Security Features: To ensure data protection, the DSP includes a secure boot mechanism, 128-bit AES encryption, and SHA1/SHA2 hashing, providing robust security for sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMS320C6748BZWTA3E offers multiple power-down modes, allowing for reduced power consumption during idle or low-activity periods.

Applications

The versatility of the TMS320C6748BZWTA3E makes it suitable for a wide range of applications, including:

  • Industrial control and automation
  • Medical imaging and diagnostics
  • Audio conferencing and speech processing
  • Biometric analysis and security systems
  • Test and measurement equipment

Overall, the TMS320C6748BZWTA3E from Texas Instruments is a powerful and efficient solution for developers looking to create advanced digital signal processing systems. Its combination of performance, integrated features, and low power consumption makes it an excellent choice for a multitude of signal processing tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess