EN
  • EN
  • DE

TMS320C6745DPTPT3

Part No TMS320C6745DPTPT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 300MHz 2400MIPS 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797375-TMS320C6745DPTPT3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6745
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6745DPTPT3 CAD Model

Description

The TMS320C6745DPTPT3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of signal processing applications in various industries. This DSP is part of the TMS320C674x family, which is known for its blend of the powerful C67x floating-point core with the highly efficient C64x+ fixed-point core, making it an excellent choice for applications requiring a mix of both processing techniques.

Key Features:

  • Performance: With a clock speed of up to 300MHz, the TMS320C6745DPTPT3 delivers up to 2400 MIPS (Million Instructions Per Second), ensuring swift and efficient data processing.
  • Memory: This DSP comes with integrated memory, including 32KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as SRAM, cache, or a combination of both.
  • Peripherals: A variety of on-chip peripherals are available, such as a 10/100 Mbps Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, a host of serial ports, and a 16-bit External Memory Interface (EMIFA) for easy connection to external devices.
  • Power Efficiency: Designed for low-power consumption, the TMS320C6745DPTPT3 is suitable for applications where power efficiency is critical, such as portable and battery-operated devices.
  • Development Support: TI provides a comprehensive suite of development tools for the TMS320C6745DPTPT3, including the Code Composer Studio™ integrated development environment (IDE), which offers advanced debugging and optimization capabilities.

Applications:

The versatile TMS320C6745DPTPT3 is ideal for a wide range of applications, such as:

  • Audio and voice processing
  • Industrial control and automation
  • Medical imaging
  • Telecommunications infrastructure
  • Test and measurement equipment

With its robust architecture, comprehensive feature set, and support for high-level programming languages such as C/C++, the TMS320C6745DPTPT3 is an excellent choice for developers looking to create sophisticated signal processing solutions with reduced development time and cost.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3215 $78.6430
4+ $32.2638 $129.0552
5+ $31.2556 $156.2780
7+ $30.2473 $211.7311
9+ $29.2391 $263.1519
12+ $26.2144 $314.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess