EN
  • EN
  • DE

TMS320C6713BGDP300

Part No TMS320C6713BGDP300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 300MHz 2400MIPS 272-Pin BGA Tray / IC FLOATING-POINT DSP 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 135430-TMS320C6713BGDP300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6713
Introduction Date December 01, 2001
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BGDP300 CAD Model

Description

Product Overview: TMS320C6713BGDP300

The TMS320C6713BGDP300 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatility in handling complex signal processing tasks. This DSP is part of the TMS320C67xx series, which is widely recognized for its use in a variety of applications ranging from industrial to multimedia and communications.

Key Features

  • Clock Speed: The TMS320C6713BGDP300 operates at a clock speed of 300 MHz, providing a robust platform for high-speed signal processing tasks.
  • Precision: It features a 32-bit fixed-point architecture with a 64-bit accumulator, which allows for high precision and dynamic range in computations.
  • Integrated Memory: This DSP comes with a large on-chip memory, including 256 KB of RAM, which facilitates efficient data management and storage for real-time processing.
  • External Memory Interface: It supports an external memory interface that is capable of interfacing with a wide range of external memory devices.
  • Peripheral Connectivity: The TMS320C6713BGDP300 includes a host of peripherals such as a multichannel audio serial port (McASP), two inter-integrated circuit (I2C) buses, and general-purpose I/O (GPIO) pins for flexible interfacing options.
  • High-Performance: The device boasts a high-performance VelociTI™ VLIW architecture, which allows multiple operations to be executed in parallel, significantly increasing the overall processing throughput.

Applications

The versatility of the TMS320C6713BGDP300 makes it suitable for a wide range of applications, including:

  • Professional and consumer audio processing
  • Medical imaging systems
  • Digital communications infrastructure
  • Instrumentation and control
  • Speech and audio coding/decoding

The TMS320C6713BGDP300 is designed to meet the rigorous demands of advanced digital signal processing. Its combination of speed, precision, and connectivity options make it an ideal choice for developers seeking a reliable and powerful DSP solution. Texas Instruments' commitment to providing comprehensive support and resources ensures that integrating the TMS320C6713BGDP300 into your project will be as seamless as possible, enabling the rapid development of innovative and high-performance products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5100 $77.5100
2+ $75.0878 $150.1756
3+ $72.6656 $217.9968
4+ $70.2434 $280.9736
5+ $62.9769 $314.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess