EN
  • EN
  • DE

TMS320C6712DGDP150

Part No TMS320C6712DGDP150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 272-BGA / DSP Floating-Point 32bit 150MHz 1200MIPS 272-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 797365-TMS320C6712DGDP150
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6712D
Introduction Date August 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6712DGDP150 CAD Model

Description

Introducing the TMS320C6712DGDP150 DSP from Texas Instruments

The TMS320C6712DGDP150 is a high-performance digital signal processor (DSP) from the acclaimed Texas Instruments TMS320C67xx series. This DSP is designed to meet the intensive computational demands of modern audio, telecommunications, and multimedia applications.

At the heart of the TMS320C6712DGDP150 lies a powerful floating-point processor capable of executing up to 150 million floating-point operations per second (MFLOPS). This impressive performance is achieved through a 150 MHz clock rate and a highly efficient architecture that includes a VelociTI advanced very-long-instruction-word (VLIW) technology. This technology allows for multiple operations to be performed in a single clock cycle, maximizing the throughput and efficiency of the processor.

Key Features:

  • High-Performance Floating-Point DSP: With a 150 MHz clock speed, this device is optimized for applications that require high-speed numerical processing.
  • Advanced VLIW Architecture: The VelociTI architecture enables parallel processing, allowing for simultaneous execution of multiple instructions.
  • Large On-Chip Memory: The TMS320C6712DGDP150 comes equipped with 256K bytes of on-chip RAM, reducing the need for external memory and speeding up data access.
  • Extensive Peripheral Set: This DSP includes a host of peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a general-purpose timer, to name a few, providing versatility in system design.
  • Scalable and Flexible: The device is designed to be scalable, allowing it to fit a wide range of application requirements, while its programmability offers flexibility for custom solutions.

Whether you are developing a sophisticated audio processing system, a complex telecommunications platform, or an advanced multimedia device, the TMS320C6712DGDP150 provides the computational power and flexibility needed to deliver high-quality, high-performance solutions. Its combination of speed, efficiency, and integrated features make it an ideal choice for engineers and developers looking to push the boundaries of DSP technology.

With Texas Instruments' long-standing reputation for quality and support, the TMS320C6712DGDP150 is not just a component; it's a reliable foundation upon which you can build your most ambitious projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0721 $51.0721
3+ $41.9054 $125.7162
4+ $40.5958 $162.3832
6+ $39.2863 $235.7178
7+ $37.9767 $265.8369
9+ $34.0481 $306.4329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess