EN
  • EN
  • DE

TMS320C6670CYPA2

Part No TMS320C6670CYPA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.2GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 6.25MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7A
HTSUS 8542.31.0001
Standard Package 44
Win Source Part Number 1319928-TMS320C6670CYPA2
Ultra Librarian 3D Model Ultra Librarian TMS320C6670CYPA2 CAD Model

Description

The Texas Instruments TMS320C6670CYPA2 is a high-performance multicore digital signal processor (DSP) designed for applications that demand efficient high-speed signal processing capabilities. This DSP is part of the TMS320C66x family of devices, which are known for their fixed and floating-point capabilities, making them ideal for a wide range of applications such as wireless base stations, media gateways, telecommunication infrastructure, and high-end imaging.

Key Features

  • Core Architecture: This product integrates four of TI's fixed and floating-point TMS320C66x DSP core, each running at a speed of up to 1.25 GHz. This multicore architecture provides immense processing power for computationally intensive tasks.
  • Memory: It comes equipped with various memory options including L1 and L2 RAM, which allow for fast data access and efficient task management. The device also supports high-bandwidth external memory interfaces.
  • Performance: With the ability to deliver up to 320 GMACs and 160 GFLOPs, the TMS320C6670CYPA2 is a powerhouse for signal processing operations, providing the necessary throughput for demanding processing tasks.
  • Connectivity: The DSP includes a rich set of peripherals and interfaces such as PCIe, SRIO, Gigabit Ethernet, and more, ensuring flexible connectivity options for a variety of systems.
  • Power Efficiency: Designed with energy efficiency in mind, the TMS320C6670CYPA2 manages to provide its impressive performance while maintaining low power consumption, which is crucial for embedded and sustained operational environments.

Applications

The versatility of the TMS320C6670CYPA2 allows it to be used in a multitude of applications. It excels in:

  • Mission-critical systems
  • High-performance computing
  • Wireless infrastructure (LTE, WCDMA)
  • Video surveillance and imaging
  • Medical imaging

Conclusion

Overall, the Texas Instruments TMS320C6670CYPA2 is a robust and reliable DSP that offers a blend of high-speed signal processing, connectivity, and power efficiency. Its multicore architecture and extensive feature set make it a top choice for engineers and developers in need of a processor that can handle complex algorithms and provide real-time processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess