EN
  • EN
  • DE

TMS320C6455DCTZA8

Part No TMS320C6455DCTZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 697FCBGA / DSP Fixed-Point 32bit 850MHz 6800MIPS 697-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tube
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797336-TMS320C6455DCTZA8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6455
Introduction Date May 01, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6455DCTZA8 CAD Model

Description

The TMS320C6455DCTZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x+ series, which is well-suited for applications requiring intense computational power, such as telecommunications, high-end imaging, industrial control, and more.

Key Features

  • Clock Speed: The device operates at a high clock speed, enabling swift processing of signal algorithms and real-time data.
  • Core Architecture: It utilizes the advanced VLIW (Very-Long Instruction Word) architecture, which allows the processor to execute multiple instructions simultaneously, thus increasing throughput and performance.
  • On-Chip Memory: Equipped with a large on-chip memory, the TMS320C6455DCTZA8 reduces the need for external memory, which can lower system costs and complexity.
  • Integrated Peripherals: The DSP includes a variety of integrated peripherals that enhance connectivity and data movement, including high-speed serial interfaces and link ports.
  • Power Efficiency: Despite its high performance, the TMS320C6455DCTZA8 maintains power efficiency, making it ideal for applications where power consumption is a concern.

Applications

The versatility of the TMS320C6455DCTZA8 DSP allows it to be used in a wide range of applications. Some of these include:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control systems
  • Defense and aerospace electronics

Technical Specifications

Parameter Value
Core Processor TMS320C64x+
Operating Frequency Up to 1.2GHz
L1 Cache 32KB (I) + 32KB (D)
L2 Cache 1024KB
Package / Case 976-BFBGA, FCBGA
Operating Temperature -40°C to 100°C

With its impressive combination of speed, power efficiency, and integrated features, the TMS320C6455DCTZA8 from Texas Instruments stands as a formidable solution for demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess