EN
  • EN
  • DE

TMS320C6416TBGLZA6

Part No TMS320C6416TBGLZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055261-TMS320C6416TBGLZA6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBGLZA6 CAD Model

Description

The TMS320C6416TBGLZA6 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and exceptional processing capabilities. This DSP is part of the TMS320C64x series, which is specifically designed to handle complex signal processing tasks with ease and efficiency.

Featuring a fixed-point, 1 GHz processor, the TMS320C6416TBGLZA6 is optimized for applications that require high-speed numerical operations. It is well-suited for a wide range of applications, including telecommunications, audio and video processing, industrial control, and medical imaging. The device boasts a large 1MB of on-chip L2 cache, which significantly enhances its performance by reducing access times to frequently used data and instructions.

The TMS320C6416TBGLZA6 is designed with an advanced VelociTI.2™ architecture, which incorporates parallelism through multiple functional units and instruction fetch and decode units. This allows for simultaneous execution of instructions, leading to improved throughput and computational power. The DSP also supports high-speed interconnects with its Viterbi Coprocessor, Turbo Decoder Coprocessor, and other peripherals, providing a seamless and efficient data flow for complex signal processing tasks.

With its 64-bit external memory interface and support for DDR SDRAM, the TMS320C6416TBGLZA6 ensures that memory bandwidth is never a bottleneck for system performance. The DSP's flexible peripheral set includes a host of interfaces such as McASP, I2C, and HPI, which provide easy integration with a variety of external devices and systems.

Texas Instruments' TMS320C6416TBGLZA6 is housed in a 288-BGA (Ball Grid Array) package, which offers a compact footprint while still delivering the thermal and electrical performance required for high-speed signal processing. This makes the DSP an ideal choice for space-constrained applications that cannot compromise on processing power.

Overall, the TMS320C6416TBGLZA6 DSP is a testament to Texas Instruments' commitment to providing cutting-edge technology for demanding signal processing applications. Its combination of speed, power, and efficiency makes it a top choice for designers looking to push the boundaries of what's possible in their digital signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess