EN
  • EN
  • DE

TMS320C6414TGLZ

Part No TMS320C6414TGLZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TMS320C6414TGLZ Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100464-TMS320C6414TGLZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TGLZ CAD Model

Description

Texas Instruments TMS320C6414TGLZ DSP

The TMS320C6414TGLZ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency in handling complex signal processing tasks. This product is part of TI's TMS320C64x series of DSPs, which are widely used in telecommunications, industrial, medical, audio, and video applications.

Key Features

  • High-Speed Performance: The TMS320C6414TGLZ is designed to operate at a high clock frequency, delivering the computational power necessary for demanding signal processing applications.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This DSP utilizes an advanced VLIW architecture that allows multiple operations to be executed in parallel, significantly boosting processing throughput.
  • Large On-Chip Memory: Equipped with a generous amount of on-chip memory, the TMS320C6414TGLZ can handle large datasets and complex algorithms without the need for frequent external memory access, thus enhancing overall system performance.
  • High-Speed Interfaces: With a variety of high-speed interfaces, including a PCI bus, this DSP ensures fast data transfer rates, which is critical for real-time processing applications.
  • Scalable and Flexible: The device's scalable architecture makes it suitable for a range of applications, allowing designers to use the same platform for different product designs, thereby reducing development time and costs.

Applications

The versatile nature of the TMS320C6414TGLZ DSP makes it suitable for a wide array of applications. It is commonly used in:

  • Wireless and wired communications infrastructure
  • Medical imaging systems
  • Audio and video processing equipment
  • Industrial control and automation systems
  • Test and measurement instruments

Technical Specifications

The TMS320C6414TGLZ boasts a range of technical specifications that make it a robust choice for engineers and developers:

  • CPU Speed: Ranges in the GHz
  • Bus Width: 64-bit
  • On-chip Memory: Multi-megabyte L2 cache
  • External Memory Interface: Yes
  • Operating Temperature Range: Industrial

Overall, the Texas Instruments TMS320C6414TGLZ DSP is a powerful and reliable processor that can handle the rigors of complex digital signal processing tasks, making it an ideal choice for high-performance embedded applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess