EN
  • EN
  • DE

HT1117-28_SOT223

Part No HT1117-28_SOT223
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063578-HT1117-28_SOT223
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT1117-28_SOT223 CAD Model

Description

The HT1117-28_SOT223 is a low dropout (LDO) voltage regulator manufactured by Holtek. The '28' likely indicates an output voltage of 2.8V, and SOT223 refers to the package type.

Applications:

  • Portable devices
  • Battery-powered systems
  • Microcontroller power supplies
  • Wireless communication devices
  • Consumer electronics

Features:

  • Low dropout voltage
  • High accuracy output
  • Overcurrent protection
  • Thermal shutdown protection
  • SOT223 package
  • Fixed output voltage (2.8V)

Benefits:

  • Provides a stable and regulated voltage supply even with low input voltage
  • Ensures reliable operation of sensitive electronic components
  • Protects the regulator and the load from damage
  • Prevents overheating under fault conditions
  • Suitable for surface mount assembly

Technical Specifications:

Based on the part number HT1117-28_SOT223 and typical Holtek LDO regulator specifications, it likely features:

  • Output Voltage: 2.8V
  • Input Voltage Range: Typically up to 12V (Consult datasheet)
  • Dropout Voltage: Typically less than 1V at rated current
  • Output Current: Typically 800mA to 1A (Consult datasheet)
  • Accuracy: Typically ±2%
  • Quiescent Current: Low, consult datasheet
  • Protection Features: Overcurrent, Thermal Shutdown
  • Package: SOT223

The HT1117-28_SOT223 is suitable for providing a regulated 2.8V supply in a variety of applications. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess