EN
  • EN
  • DE

TMS320C6414TBZLZ8

Part No TMS320C6414TBZLZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055258-TMS320C6414TBZLZ8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZ8 CAD Model

Description

The Texas Instruments TMS320C6414TBZLZ8 is a high-performance digital signal processor (DSP) from the TMS320C64x series, renowned for its efficient processing capabilities and advanced features. Designed to meet the rigorous demands of applications requiring intense mathematical computations, this DSP is an ideal choice for telecommunications, audio processing, industrial control, and a wide range of embedded applications.

Key Features:

  • High-Speed Performance: With a core frequency of up to 600 MHz, the TMS320C6414TBZLZ8 delivers exceptional speed, making it suitable for processing complex algorithms and high-speed data streams.
  • Advanced Architecture: The device features a VelociTI.2™ architecture, which enhances parallelism and allows for simultaneous execution of instructions, thus improving overall system throughput.
  • Large On-Chip Memory: Equipped with integrated memory, including 1MB of Level 2 (L2) cache, this DSP ensures fast access to critical data and instructions, reducing latency and improving efficiency.
  • External Memory Interface: The DSP supports a wide range of external memory interfaces including SDRAM, SRAM, and Flash, providing flexibility in system design and expansion.
  • Robust Connectivity: It offers a rich set of peripherals, such as multiple high-speed serial ports for enhanced connectivity options, making it suitable for networking and communication tasks.
  • Power Efficiency: The TMS320C6414TBZLZ8 is designed with power management features that help reduce overall power consumption, making it an energy-efficient solution for embedded systems.

Applications:

The versatility of the TMS320C6414TBZLZ8 DSP makes it suitable for a variety of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Video and Image Processing
  • High-end Consumer Electronics

With its robust set of features and capabilities, the Texas Instruments TMS320C6414TBZLZ8 DSP is a powerful component that can significantly enhance the performance and efficiency of complex digital processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess