EN
  • EN
  • DE

TMS320C6413GTSA500

Part No TMS320C6413GTSA500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 288-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 797311-TMS320C6413GTSA500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6413GTSA500 CAD Model

Description

Texas Instruments TMS320C6413GTSA500 Digital Signal Processor

The TMS320C6413GTSA500 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities, making it an ideal choice for a wide range of applications. This DSP is part of the TMS320C64x series, which is known for its innovative and efficient architecture designed to handle complex digital signal processing tasks with ease.

At the heart of the TMS320C6413GTSA500 is a fixed-point, 32-bit DSP core that can run at a clock speed of up to 500 MHz, providing a powerful platform for high-speed signal processing. This impressive processing capability is further enhanced by the use of VelociTI.2™ extensions to the VLIW (Very Long Instruction Word) architecture, allowing for increased parallelism and throughput.

The device is equipped with a large 1MB of internal RAM, which is essential for storing intermediate calculations and data buffering during processing tasks. Additionally, it features a 64-bit external memory interface that is compatible with a wide range of data and program memory types, including SDRAM, SRAM, Flash, and other asynchronous memories. This flexibility in memory interfacing ensures that the DSP can be integrated into various system designs with different memory requirements.

For connectivity and data exchange, the TMS320C6413GTSA500 offers a rich set of peripherals. It includes multiple high-speed serial ports, a host port interface, and a 32-bit general-purpose input/output (GPIO) port. These interfaces enable the DSP to communicate with other processors, peripherals, and external devices, making it a versatile component in multi-processor systems.

Designed with power efficiency in mind, the TMS320C6413GTSA500 incorporates advanced power management features. These features allow for reduced power consumption during operation, which is critical for portable and power-sensitive applications.

Overall, the Texas Instruments TMS320C6413GTSA500 DSP is a robust and reliable solution for applications that require intense computational power, such as telecommunications, audio and video processing, industrial control, and medical imaging systems. Its combination of speed, power efficiency, and connectivity makes it a top choice for designers and engineers seeking to create high-performance, cost-effective products.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess