EN
  • EN
  • DE

TMS320C6203BGLS

Part No TMS320C6203BGLS
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DSP Fixed-Point 16-Bit 300MHz 2400MIPS 384-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100460-TMS320C6203BGLS
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGLS CAD Model

Description

The TMS320C6203BGLS from Texas Instruments is a high-performance, fixed-point digital signal processor (DSP) that belongs to the TMS320C62x DSP generation. It is designed to meet the intense processing needs of high-speed signal processing applications and offers an exceptional level of integration to support rapid development and deployment.

Key Features

  • High-Performance Processing: With a core frequency of up to 300 MHz, this DSP is capable of delivering up to 2400 million instructions per second (MIPS), which is ideal for applications requiring intensive signal processing capabilities such as telecommunications, audio processing, and industrial control.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This allows the processor to execute several instructions in parallel, significantly improving the computational speed and throughput.
  • Efficient Memory Management: Equipped with a large on-chip memory, including 256K bytes of RAM, the TMS320C6203BGLS ensures smooth and efficient data handling for complex algorithms and processes.
  • Robust Peripheral Set: The device includes a variety of peripherals such as timers, serial ports, and a host-port interface, providing flexible options for interfacing with external devices and systems.

Applications

The TMS320C6203BGLS is well-suited for a broad range of applications, including:

  • Professional and consumer audio processing
  • Telecommunications infrastructure
  • Wireless base stations
  • Industrial control systems
  • Medical imaging devices

Package and Quality

Encased in a 352-BGA (Ball Grid Array) package, the TMS320C6203BGLS ensures a compact footprint and reliable connectivity for embedded systems. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent quality and reliability standards.

Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TMS320C6203BGLS, including software development kits (SDKs), reference designs, and debugging tools, to accelerate the product development cycle and bring their applications to market more quickly.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess