EN
  • EN
  • DE

TMS320C5545AZQW10R

Part No TMS320C5545AZQW10R
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C5545AZQW10R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C to 70°C (TC)
Win Source Part Number 219318-TMS320C5545AZQW10R
Family Name TMS320C5545
Country of Origin Philippines
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C5545AZQW10R CAD Model

Description

The Texas Instruments TMS320C5545AZQW10R is a highly integrated, high-performance digital signal processor (DSP) that is part of the TMS320C5000™ DSP family. This device is designed to meet the rigorous processing demands of audio and voice, industrial, and biometric applications while maintaining power efficiency and a small form factor.

Key Features

  • High-Performance DSP: Equipped with a 32-bit fixed-point DSP core running at up to 300MHz, the TMS320C5545AZQW10R delivers up to 600 million instructions per second (MIPS). This makes it suitable for a wide range of signal processing tasks.
  • Low Power Consumption: The device is designed with Texas Instruments' advanced power management techniques, ensuring low-power operation without sacrificing performance, which is critical for battery-powered and portable applications.
  • Integrated Peripherals: Includes a variety of on-chip peripherals such as USB 2.0 full-speed interface, I2C, SPI, UART, and GPIOs, which facilitate easy interfacing with external devices and reduce system BOM cost.
  • Memory Flexibility: Comes with integrated memory and an external memory interface that supports a variety of memory types, including SDRAM and NAND flash, providing designers with flexibility in system design.
  • Audio Processing Support: Features a rich set of audio peripherals, including I2S and AC97 interfaces, making it an ideal choice for applications such as MP3 players, voice recorders, and digital stethoscopes.

Applications

The TMS320C5545AZQW10R is well-suited for a variety of applications that require efficient and high-speed signal processing capabilities. These include:

  • Portable Audio Devices
  • Voice Recognition and Processing Systems
  • Biometric Scanning Devices
  • Industrial Control and Measurement Systems
  • Medical Instrumentation

Package and Quality

The TMS320C5545AZQW10R comes in a compact 100-pin QFP (Quad Flat Package) and is characterized for operation over the industrial temperature range. It adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7105 $53.9735
16+ $6.3266 $101.2256
25+ $6.1289 $153.2225
34+ $5.9312 $201.6608
44+ $5.7335 $252.2740
59+ $5.1404 $303.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess