EN
  • EN
  • DE

AMC7834IRTQR

Part No AMC7834IRTQR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AMC7834 12-Bit Integrated Power-Amplifier Monitor and Control System with Temperature, Current and Voltage Supervision Capabilities
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio Amp
Resolution (Bits) 12 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 1144283-AMC7834IRTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC7834
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC7834IRTQR CAD Model

Description

Introducing the AMC7834IRTQR from Texas Instruments

The AMC7834IRTQR, a high-performance, multi-channel data acquisition system (DAS) from Texas Instruments, is designed to cater to a wide array of applications that require precise analog-to-digital conversion. This integrated circuit epitomizes the blend of functionality and efficiency, making it an ideal choice for advanced industrial, automotive, and consumer electronics systems.

At the heart of the AMC7834IRTQR lies a 12-bit analog-to-digital converter (ADC) that ensures accurate and reliable data conversion. The device features multiple single-ended inputs, with each channel capable of being configured independently, allowing for a versatile and flexible approach to system design. This adaptability makes it a perfect fit for complex multi-sensor environments where precision is paramount.

The AMC7834IRTQR also boasts an array of integrated features that enhance its performance and ease of use. It includes a temperature sensor, reference voltage, and a digital-to-analog converter (DAC) for each input channel, providing a comprehensive solution for monitoring and control applications. The integrated programmable gain amplifier (PGA) allows for signal amplification, which is particularly useful in scenarios where signals from sensors are weak or need to be scaled before conversion.

Communication with the AMC7834IRTQR is facilitated through a serial peripheral interface (SPI), ensuring high-speed data transfer and compatibility with a wide range of microcontrollers and processors. The device operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Designed with power efficiency in mind, the AMC7834IRTQR is optimized for low-power operation, which is critical for battery-powered or energy-sensitive applications. Its small form factor and QFN packaging enable it to fit into compact spaces, providing designers with greater flexibility in hardware layout.

In summary, the AMC7834IRTQR from Texas Instruments stands out as a versatile and efficient solution for precision data acquisition. With its combination of multiple channels, integrated features, and high-speed communication, it offers designers a powerful tool for developing advanced monitoring and control systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9169 $55.4183
16+ $6.4959 $103.9344
24+ $6.2929 $151.0296
33+ $6.0899 $200.9667
43+ $5.8869 $253.1367
57+ $5.2779 $300.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess