EN
  • EN
  • DE

TMS320C40GFL60

Part No TMS320C40GFL60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C4x
Packaging Tray
Type Floating Point
Interface Communication Ports
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Style Through Hole
Package 325-BFCPGA
Manufacturer Package 325-CPGA (47.25x47.25)
Win Source Part Number 1271024-TMS320C40GFL60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C40
Introduction Date January 01, 1995
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C40GFL60 CAD Model

Description

Introducing the TMS320C40GFL60 by Texas Instruments

The TMS320C40GFL60 is a high-performance, floating-point digital signal processor (DSP) designed by the renowned semiconductor company, Texas Instruments (TI). As a part of TI's TMS320 series, this DSP is engineered to cater to the demanding needs of high-speed numeric computations and signal processing applications.

Robust Processing Capabilities

At the heart of the TMS320C40GFL60 lies a powerful processing core capable of delivering up to 40 million floating-point operations per second (MFLOPS). This impressive performance makes it an ideal choice for a wide range of applications, including medical imaging, sonar and radar systems, telecommunications, and industrial control systems.

Advanced Architectural Features

  • Six-Channel DMA: The device includes a six-channel direct memory access (DMA) controller, which enhances data throughput and reduces CPU overhead, allowing for more efficient system performance.
  • Parallel Processing: With its ability to support multiple processors in a parallel configuration, the TMS320C40GFL60 can tackle complex tasks by distributing the workload across several DSPs.
  • Flexible I/O: This DSP boasts a versatile set of input/output options, including a high-speed link port interface, which facilitates rapid data exchange between processors or external devices.

Memory and Speed

The TMS320C40GFL60 comes with integrated memory and a variety of speed grades to suit different application requirements. Its onboard memory system, consisting of both program and data RAM, allows for efficient instruction execution and data handling. With a clock speed of 60 MHz, the processor ensures timely processing and response in real-time environments.

Development Support

Developers can take advantage of the extensive support provided by Texas Instruments, including software tools, libraries, and reference designs. TI's development ecosystem helps in simplifying the design process, reducing time-to-market, and ensuring successful deployment of applications built around the TMS320C40GFL60.

In summary, the TMS320C40GFL60 from Texas Instruments represents a blend of high computational power, advanced features, and robust support, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3754 $375.3754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess